Toggle Switches 6A 250VAC 28VDC DPDT (ON)OFF(ON) Sldr Lug
DPDT Contact Form, Standard Toggle Switches
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:(On)-Off-(
SWITCH TOGGLE DPDT 6A 125V
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A227T1TZQ | 70152138 | 94C4693 | A227T1TZQ |
| Product Name | Toggle Switches | Switch, Toggle, 2 Pole, Momentary-OFF-Momentary, Bat Toggle, .687 Inch | Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | CSA Certified; UL Listed | RoHS | |
| Switch Function | Momentary | Momentary | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |