SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches DPDT ON-NONE-(ON)
SWITCH TOGGLE DPDT 6A 125V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 94C4692 | A226T1TZQ | A226T1TZQ |
| Product Name | Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |
| Standards / Compliances | RoHS | RoHS | |
| Current Rating | 6 amps | 6 amps |