ElectroSwitch Corp. Switches - Toggle Switches A226S1YZQ

Description
SWITCH TOGGLE DPDT 6A 125V
Datasheet
Description
SWITCH TOGGLE DPDT 6A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - A226S1YZQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
A226S1YZQ
Switches - Toggle Switches A226S1YZQ
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch - 06M4450 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch
06M4450
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch 06M4450
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - A226S1YZQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A226S1YZQ
Toggle Switches A226S1YZQ
Toggle Switches DPDT ON-NONE-(ON)

Toggle Switches DPDT ON-NONE-(ON)

Buy Now Datasheet
Switch, Toggle, Miniature, PANEL MOUNT,DPDT, ON-NONE-(ON) - 70152470 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Miniature, PANEL MOUNT,DPDT, ON-NONE-(ON)
70152470
Switch, Toggle, Miniature, PANEL MOUNT,DPDT, ON-NONE-(ON) 70152470
PC Mount, 125⁄250 VAC, 28 VDC Voltage Rating, 1000 Megohm (Min.) Insulation , Switches UL recognized, CSA certified Daillyl phthalate (DAP) body material 6 A @ 125 VAC, 3 A 250 VAC, 6 A @ 28 VDC (Resistive) current rating. DPDT contact form. Coin silver contact material. Epoxy seal.

PC Mount, 125⁄250 VAC, 28 VDC Voltage Rating, 1000 Megohm (Min.) Insulation , Switches

  • UL recognized, CSA certified
  • Daillyl phthalate (DAP) body material
    6 A @ 125 VAC, 3 A 250 VAC, 6 A @ 28 VDC (Resistive) current rating. DPDT contact form. Coin silver contact material. Epoxy seal.
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A226S1YZQ 06M4450 A226S1YZQ 70152470
Product Name Switches - Toggle Switches Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch Toggle Switches Switch, Toggle, Miniature, PANEL MOUNT,DPDT, ON-NONE-(ON)
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function On-Mom ON - NONE - ON On-None-(On)
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Light Switches - 2798620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
Toggle Switch - 51345928 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details