SWITCH TOGGLE DPDT 0.5VA 28V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | A226S1YWB |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Round |
| Switch Function | Momentary |
| Momentary Contact Switch Function | On-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |