Toggle Switch DPDT Panel Mount
PC Mount, 125⁄250 VAC, 28 VDC Voltage Rating, 1000 Megohm (Min.) Insulation , Switches
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches DPDT ON-NONE-ON
SWITCH TOGGLE DPDT 6A 125V
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A223S1YZQ-ND | 70152477 | 65F1657 | A223S1YZQ | A223S1YZQ |
| Product Name | Toggle Switches | Switch, Toggle, Miniature, DPDT, ON-NONE-ON, SILVER CONTACTS, Solder TerminalS | Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |