Toggle Switches MINIATURE SWITCH DPDT On-On 6A
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 6A 125V
PC Mount, 125⁄250 VAC, 28 VDC Voltage Rating, 1000 Megohm (Min.) Insulation , Switches
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A223S1YCQ | 06M4449 | A223S1YCQ | 70152476 |
| Product Name | Toggle Switches | Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch | Switches - Toggle Switches | Switch, Toggle, Miniature, PC MOUNT, DPDT, ON-NONE-ON |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | ON - NONE - ON | On-On | On-None-On | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Terminal Type | Screw Terminals | PC Pin | Solder Terminals | |
| Standards / Compliances | RoHS | RoHS | CSA Certified; UL Listed |