Toggle Switches DPDT ON-NONE-ON
SWITCH TOGGLE DPDT 6A 125V
TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A223S1Y9V30Q | A223S1Y9V30Q | 94C4690 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Dpdt, 6A, 250V; Switch Operation Electroswitch |
| Switch Type | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | |
| Toggle Actuator | Standard Round | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |