ElectroSwitch Corp. Switches - Toggle Switches A223P32Y5ZQ

Description
SWITCH TOGGLE DPDT 6A 125V
Datasheet
Description
SWITCH TOGGLE DPDT 6A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
A223P32Y5ZQ
Switches - Toggle Switches A223P32Y5ZQ
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site
Switch, LEVER LOCK, DPDT, ON-NONE-ON, Solder TerminalS - 70152369 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, LEVER LOCK, DPDT, ON-NONE-ON, Solder TerminalS
70152369
Switch, LEVER LOCK, DPDT, ON-NONE-ON, Solder TerminalS 70152369
PC Mount, 125⁄250 VAC, 28 VDC Voltage Rating, 1000 Megohm (Min.) Insulation , Switches UL recognized, CSA certified Daillyl phthalate (DAP) body material 6 A @ 125 VAC, 3 A 250 VAC, 6 A @ 28 VDC (Resistive) current rating. DPDT contact form. Coin silver contact material. Epoxy seal.

PC Mount, 125⁄250 VAC, 28 VDC Voltage Rating, 1000 Megohm (Min.) Insulation , Switches

  • UL recognized, CSA certified
  • Daillyl phthalate (DAP) body material
    6 A @ 125 VAC, 3 A 250 VAC, 6 A @ 28 VDC (Resistive) current rating. DPDT contact form. Coin silver contact material. Epoxy seal.
Supplier's Site
Toggle Switches - A223P32Y5ZQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A223P32Y5ZQ
Toggle Switches A223P32Y5ZQ
Toggle Switches DPDT ON-NONE-ON

Toggle Switches DPDT ON-NONE-ON

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number A223P32Y5ZQ 70152369 A223P32Y5ZQ
Product Name Switches - Toggle Switches Switch, LEVER LOCK, DPDT, ON-NONE-ON, Solder TerminalS Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Flatted
Momentary Contact Switch Function On-On On-None-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Solder Terminals; Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 186263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details