SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches MINIATURE SWITCH DPDT On-On 6A
PC Mount, 125⁄250 VAC, 28 VDC Voltage Rating, 1000 Megohm (Min.) Insulation , Switches
SWITCH TOGGLE DPDT 6A 125V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 65F1732 | A223K12KZQ | 70152362 | A223K12KZQ |
| Product Name | Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch | Toggle Switches | Switch, MINI LEVER LOCK, DPDT, ON-NONE-ON, 6A@125VAC, 28VDC, 3A@250 | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Standards / Compliances | RoHS | RoHS | ||
| Current Rating | 6 amps | 6 amps | 6 amps | 6 amps |