MINIATURE SWITCHES ROHS COMPLIANT: YES
DPDT Contact Form, Standard Toggle Switches
Toggle Switches DPDT ON-OFF-ON
SWITCH TOGGLE DPDT 6A 125V
| Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 06M4445 | 70152134 | A221T1TZQ | A221T1TZQ |
| Product Name | Miniature Switches Rohs Compliant Electroswitch | Switch, Toggle, 2 POLE, ON-OFF-ON, LARGE BAT, .687 Inch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | CSA Certified; UL Listed | RoHS | |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |