SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-Off-On;
Toggle Switches DPDT ON-OFF-ON
SWITCH TOGGLE DPDT 6A 125V
PC Mount, 125⁄250 VAC, 28 VDC Voltage Rating, 1000 Megohm (Min.) Insulation , Switches
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 65F1656 | A221S1YZQ | A221S1YZQ | 70152469 |
| Product Name | Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Miniature, DPDT, ON-OFF-ON |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Standards / Compliances | RoHS | RoHS | CSA Certified; UL Listed | |
| Current Rating | 6 amps | 6 amps | 6 amps |