Toggle Switches DPDT ON-OFF-ON
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-Off-On;
SWITCH TOGGLE DPDT 6A 125V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A221S1YCQ | 65F1687 | A221S1YCQ |
| Product Name | Toggle Switches | Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | |
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |
| Current Rating | 6 amps | 6 amps |