ElectroSwitch Corp. Toggle Switch, Dpdt, 6A, 250V; Switch Operation Electroswitch A221S1D9AV2Q

Description
TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpdt, 6A, 250V; Switch Operation Electroswitch - 94C4684 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 6A, 250V; Switch Operation Electroswitch
94C4684
Toggle Switch, Dpdt, 6A, 250V; Switch Operation Electroswitch 94C4684
TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - A221S1D9AV2Q - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A221S1D9AV2Q
Toggle Switches A221S1D9AV2Q
Toggle Switches DPDT ON-OFF-ON

Toggle Switches DPDT ON-OFF-ON

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
A221S1D9AV2Q
Switches - Toggle Switches A221S1D9AV2Q
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 94C4684 A221S1D9AV2Q A221S1D9AV2Q
Product Name Toggle Switch, Dpdt, 6A, 250V; Switch Operation Electroswitch Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Standards / Compliances RoHS RoHS
Current Rating 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-07-2-2-15A905-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 51345928 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details