Toggle Switch DPDT Panel Mount
DPDT Contact Form, Standard Toggle Switches
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-Off-On;
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches MINIATURE SWITCH DPDT On-Off-On 6A
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A221K12KZQ-ND | 70152133 | 06M4443 | A221K12KZQ | A221K12KZQ |
| Product Name | Toggle Switches | Switch, Toggle, Miniature, DPDT, ON-OFF-ON ACTION, Solder LUG Terminal | Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Electroswitch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |