ElectroSwitch Corp. Switches - Toggle Switches A134S1YZQ

Description
SWITCH TOGGLE SPDT 6A 125V
Datasheet
Description
SWITCH TOGGLE SPDT 6A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
A134S1YZQ
Switches - Toggle Switches A134S1YZQ
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Toggle Switches - A134S1YZQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A134S1YZQ
Toggle Switches A134S1YZQ
Toggle Switches MINIATURE SWITCH SPDT On-(On) 6A

Toggle Switches MINIATURE SWITCH SPDT On-(On) 6A

Buy Now Datasheet
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch - 25C7487 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch
25C7487
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch 25C7487
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number A134S1YZQ A134S1YZQ 25C7487
Product Name Switches - Toggle Switches Toggle Switches Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Toggle Switches - 186267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details