SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-(On
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches SPDT ON-OFF-(ON)
| Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 65F1654 | 70152367 | A131S1YZQ | A131S1YZQ |
| Product Name | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch | Switch, Toggle, Miniature, SPDT, ON-OFF-(ON), 6A@225VAC/28 VDC, 3A @ 250 VAC | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Standards / Compliances | RoHS | CSA Certified; UL Listed | RoHS | |
| Current Rating | 6 amps | 6 amps | 6 amps |