SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:(On)-Off-(
Toggle Switches SPDT (ON)-OFF-(ON) Solder Lug
SWITCH TOGGLE SPDT 6A 125V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 94C4681 | A127T1TZQ | A127T1TZQ |
| Product Name | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Standards / Compliances | RoHS | RoHS | |
| Current Rating | 6 amps | 6 amps |