SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:(On)-Off-(
SWITCH TOGGLE SPDT 6A 125V
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body
Toggle Switches SPDT (ON)-OFF-(ON)
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 06M4441 | A127S1YZQ | 70152468 | A127S1YZQ |
| Product Name | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch | Switches - Toggle Switches | Switch, Toggle, Miniature, SPDT, (ON)-OFF-(ON) | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Standards / Compliances | RoHS | CSA Certified; UL Listed | RoHS | |
| Current Rating | 6 amps | 6 amps | 6 amps |