ElectroSwitch Corp. Switch, Toggle, SPDT, (ON)-NONE-(ON), BRIGHT CHROME, PC TerminalS, COIN SILVER A127S1YCQ

Description
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body Weight (including hardware) 0.19 oz Bushing Strength 12 pound-inches Coin silver SPDT contact, silver plated brass terminal.
Datasheet
Description
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body Weight (including hardware) 0.19 oz Bushing Strength 12 pound-inches Coin silver SPDT contact, silver plated brass terminal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, SPDT, (ON)-NONE-(ON), BRIGHT CHROME, PC TerminalS, COIN SILVER - 70152144 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, SPDT, (ON)-NONE-(ON), BRIGHT CHROME, PC TerminalS, COIN SILVER
70152144
Switch, Toggle, SPDT, (ON)-NONE-(ON), BRIGHT CHROME, PC TerminalS, COIN SILVER 70152144
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body Weight (including hardware) 0.19 oz Bushing Strength 12 pound-inches Coin silver SPDT contact, silver plated brass terminal.

SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body

  • Weight (including hardware) 0.19 oz
  • Bushing Strength 12 pound-inches
    Coin silver SPDT contact, silver plated brass terminal.
Supplier's Site
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch - 65F1684 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch
65F1684
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch 65F1684
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - A127S1YCQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
A127S1YCQ
Switches - Toggle Switches A127S1YCQ
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Toggle Switches - A127S1YCQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A127S1YCQ
Toggle Switches A127S1YCQ
Toggle Switches MINIATURE SWITCH SPDT (On)-Off-(On)

Toggle Switches MINIATURE SWITCH SPDT (On)-Off-(On)

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 70152144 65F1684 A127S1YCQ A127S1YCQ
Product Name Switch, Toggle, SPDT, (ON)-NONE-(ON), BRIGHT CHROME, PC TerminalS, COIN SILVER Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Switch Function Momentary Momentary
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals PC Pin
Standards / Compliances CSA Certified; UL Listed RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2-2493803-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None Off
View Details
Process Sealed Subminiature Toggle - A12KP-BH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TQX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details