ElectroSwitch Corp. Toggle Switches - A127L21HCQ A127L21HCQ

Description
Manufacturer: Electroswitch Win Source Part Number: 1003632-A127L21HCQ Packaging: Bulk Termination Style: PC Pin Features: Epoxy Sealed Terminals Current Rating: 6A (AC/DC) Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125V Voltage Rating - DC: 28V Mounting: Panel Mount Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 13.97mm Electrical Life: 60,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Categories: Switches Status: Active Temperature Range - Operating: -30°C to 90°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Electroswitch Win Source Part Number: 1003632-A127L21HCQ Packaging: Bulk Termination Style: PC Pin Features: Epoxy Sealed Terminals Current Rating: 6A (AC/DC) Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125V Voltage Rating - DC: 28V Mounting: Panel Mount Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 13.97mm Electrical Life: 60,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Categories: Switches Status: Active Temperature Range - Operating: -30°C to 90°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - A127L21HCQ - 1003632-A127L21HCQ - Win Source Electronics
Laguna Hills, CA, United States
Toggle Switches - A127L21HCQ
1003632-A127L21HCQ
Toggle Switches - A127L21HCQ 1003632-A127L21HCQ
Manufacturer: Electroswitch Win Source Part Number: 1003632-A127L21HCQ Packaging: Bulk Termination Style: PC Pin Features: Epoxy Sealed Terminals Current Rating: 6A (AC/DC) Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125V Voltage Rating - DC: 28V Mounting: Panel Mount Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 13.97mm Electrical Life: 60,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Categories: Switches Status: Active Temperature Range - Operating: -30°C to 90°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Electroswitch
Win Source Part Number: 1003632-A127L21HCQ
Packaging: Bulk
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Current Rating: 6A (AC/DC)
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 125V
Voltage Rating - DC: 28V
Mounting: Panel Mount
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Standard Round
Actuator Length: 13.97mm
Electrical Life: 60,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Categories: Switches
Status: Active
Temperature Range - Operating: -30°C to 90°C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
A127L21HCQ
Switches - Toggle Switches A127L21HCQ
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 1003632-A127L21HCQ A127L21HCQ
Product Name Toggle Switches - A127L21HCQ Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1520228-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 51345928 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details