ElectroSwitch Corp. Switch, Toggle, Miniature, SPDT, ON-NONE-(ON), 6 AMPS @ 225VAC/28 VDC, 3A @ 250 A126S1YZQ

Description
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body Weight (including hardware) 0.19 oz Bushing Strength 12 pound-inches Coin silver SPDT contact, silver plated brass terminal.
Datasheet
Description
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body Weight (including hardware) 0.19 oz Bushing Strength 12 pound-inches Coin silver SPDT contact, silver plated brass terminal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Miniature, SPDT, ON-NONE-(ON), 6 AMPS @ 225VAC/28 VDC, 3A @ 250 - 70152467 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Miniature, SPDT, ON-NONE-(ON), 6 AMPS @ 225VAC/28 VDC, 3A @ 250
70152467
Switch, Toggle, Miniature, SPDT, ON-NONE-(ON), 6 AMPS @ 225VAC/28 VDC, 3A @ 250 70152467
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body Weight (including hardware) 0.19 oz Bushing Strength 12 pound-inches Coin silver SPDT contact, silver plated brass terminal.

SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body

  • Weight (including hardware) 0.19 oz
  • Bushing Strength 12 pound-inches
    Coin silver SPDT contact, silver plated brass terminal.
Supplier's Site
Toggle Switches - A126S1YZQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A126S1YZQ
Toggle Switches A126S1YZQ
Toggle Switches SPDT ON-NONE-(ON)

Toggle Switches SPDT ON-NONE-(ON)

Buy Now Datasheet
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch - 72C7325 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch
72C7325
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch 72C7325
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - A126S1YZQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
A126S1YZQ
Switches - Toggle Switches A126S1YZQ
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 70152467 A126S1YZQ 72C7325 A126S1YZQ
Product Name Switch, Toggle, Miniature, SPDT, ON-NONE-(ON), 6 AMPS @ 225VAC/28 VDC, 3A @ 250 Toggle Switches Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-None-(On) ON - NONE - ON On-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Screw Terminals Wire Leads; Wire Wrap
Standards / Compliances CSA Certified; UL Listed RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details