ElectroSwitch Corp. Toggle Switches A123S1YZQ

Description
Toggle Switches SPDT ON-NONE-ON
Datasheet
Description
Toggle Switches SPDT ON-NONE-ON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
A123S1YZQ
Toggle Switches A123S1YZQ
Toggle Switches SPDT ON-NONE-ON

Toggle Switches SPDT ON-NONE-ON

Buy Now Datasheet
Switch, Toggle, Miniature, SPDT, On-None-On, 6 Amps @ 225VAC/28VDC, Panel Mount - 70152366 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Miniature, SPDT, On-None-On, 6 Amps @ 225VAC/28VDC, Panel Mount
70152366
Switch, Toggle, Miniature, SPDT, On-None-On, 6 Amps @ 225VAC/28VDC, Panel Mount 70152366
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body Weight (including hardware) 0.19 oz Bushing Strength 12 pound-inches Coin silver SPDT contact, silver plated brass terminal.

SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body

  • Weight (including hardware) 0.19 oz
  • Bushing Strength 12 pound-inches
    Coin silver SPDT contact, silver plated brass terminal.
Supplier's Site
Switches - Toggle Switches - A123S1YZQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
A123S1YZQ
Switches - Toggle Switches A123S1YZQ
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch - 65F1651 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch
65F1651
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch 65F1651
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A123S1YZQ 70152366 A123S1YZQ 65F1651
Product Name Toggle Switches Switch, Toggle, Miniature, SPDT, On-None-On, 6 Amps @ 225VAC/28VDC, Panel Mount Switches - Toggle Switches Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function ON - NONE - ON On-None-On On-On
Terminal Type Screw Terminals Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances RoHS CSA Certified; UL Listed RoHS
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 2469619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details