ElectroSwitch Corp. Toggle Switches A123K12KZQ

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - A123K12KZQ-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
A123K12KZQ-ND
Toggle Switches A123K12KZQ-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
A123K12KZQ
Toggle Switches A123K12KZQ
Toggle Switches MINIATURE SWITCH SPDT On-On 6A

Toggle Switches MINIATURE SWITCH SPDT On-On 6A

Buy Now Datasheet
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch - 06M4430 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch
06M4430
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch 06M4430
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:SolderRoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - A123K12KZQ - ODG (Origin Data Global)
Shenzhen, China
Toggle Switches
A123K12KZQ
Toggle Switches A123K12KZQ
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site Datasheet
Switch, MINI LEVER LOCK, 6A@125VAC, 28VDC, 3A@250, SPDT, ON-NONE-ON - 70152466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, MINI LEVER LOCK, 6A@125VAC, 28VDC, 3A@250, SPDT, ON-NONE-ON
70152466
Switch, MINI LEVER LOCK, 6A@125VAC, 28VDC, 3A@250, SPDT, ON-NONE-ON 70152466
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body Weight (including hardware) 0.19 oz Bushing Strength 12 pound-inches Coin silver SPDT contact, silver plated brass terminal.

SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body

  • Weight (including hardware) 0.19 oz
  • Bushing Strength 12 pound-inches
    Coin silver SPDT contact, silver plated brass terminal.
Supplier's Site
Switches - Toggle Switches A123K12KZQ
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A123K12KZQ-ND A123K12KZQ 06M4430 A123K12KZQ 70152466 A123K12KZQ
Product Name Toggle Switches Toggle Switches Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch Toggle Switches Switch, MINI LEVER LOCK, 6A@125VAC, 28VDC, 3A@250, SPDT, ON-NONE-ON Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2067004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-none-on
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details