SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body
Toggle Switches SPDT ON-OFF-ON
SWITCH TOGGLE SPDT 6A 125V
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On;
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 70152365 | A121S1YZQ | A121S1YZQ | 06M4427 |
| Product Name | Switch, MINI TOG, PANEL MOUNT, SPDT, ON-OFF-ON, 6A125VAC/28VDC;3A@250VAC | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | CSA Certified; UL Listed | RoHS | RoHS |