Toggle Switches SPDT ON-OFF-ON
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On;
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body
SWITCH TOGGLE SPDT 6A 125V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A121S1YCQ | 65F1681 | 70152473 | A121S1YCQ |
| Product Name | Toggle Switches | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch | Switch, Toggle, Miniature, PC MOUNT, SPDT, ON-OFF-ON, 5 A @ 28 VAC/DC | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Terminal Type | Screw Terminals | Solder Terminals | PC Pin | |
| Standards / Compliances | RoHS | RoHS | CSA Certified; UL Listed | |
| Maintained Contact Switch Function | Three Position (Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |