SWITCH TOGGLE SPDT 6A 125V
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On;
Toggle Switches MINIATURE SWITCH SPDT On-Off-On 6A
SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A121K12KZQ | 06M4425 | A121K12KZQ | 70152131 |
| Product Name | Switches - Toggle Switches | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch | Toggle Switches | Switch, Toggle, Miniature, SPDT, ON-OFF-ON ACTION, Solder LUG Terminal |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (Center OFF) | ||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw |