ElectroSwitch Corp. Toggle Switches 9203C

Description
Toggle Switch DPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 451-1179-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
451-1179-ND
Toggle Switches 451-1179-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Toggle Switch, Dpst, 20A, 125V; Switch Operation Electroswitch - 48T7016 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpst, 20A, 125V; Switch Operation Electroswitch
48T7016
Toggle Switch, Dpst, 20A, 125V; Switch Operation Electroswitch 48T7016
TOGGLE SWITCH, DPST, 20A, 125V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, DPST, 20A, 125V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Toggle, Full Size Power, DPST, On-None-Off, .250 Inc QC, 20A, 3/4 HP - 70152260 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Full Size Power, DPST, On-None-Off, .250 Inc QC, 20A, 3/4 HP
70152260
Switch, Toggle, Full Size Power, DPST, On-None-Off, .250 Inc QC, 20A, 3/4 HP 70152260
Slow Make/Slow Break Butt Contacts Standard 15⁄32" Diameter Bushing Standard Bat Length at 0.562" Optional 0.687" Bat and Seals are Available

  • Slow Make/Slow Break Butt Contacts
  • Standard 15⁄32" Diameter Bushing
  • Standard Bat Length at 0.562"
  • Optional 0.687" Bat and Seals are Available
Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
9203C
Toggle Switches 9203C
Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP DPST ON-NONE-OFF, .250" QC, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP DPST ON-NONE-OFF, .250" QC, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Buy Now Datasheet
Switches - Toggle Switches - 9203C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
9203C
Switches - Toggle Switches 9203C
SWITCH TOGGLE DPST 20A 125V

SWITCH TOGGLE DPST 20A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 451-1179-ND 48T7016 70152260 9203C 9203C
Product Name Toggle Switches Toggle Switch, Dpst, 20A, 125V; Switch Operation Electroswitch Switch, Toggle, Full Size Power, DPST, On-None-Off, .250 Inc QC, 20A, 3/4 HP Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switches - 2267077-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Process Sealed Subminiature Toggle - A18EW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers