The Series 24 Push-to-Trip Lock-Out Relay provides 30 normally open and 30 normally closed contacts, trips in under 8 milliseconds, and is panel-mounted with a maximum panel thickness of 3/16 inch. It features continuously lit left and right LEDs to indicate ready state and trip signal presence, and includes built-in coil monitoring with selectable baud rates. The part is qualified to UL, CSA, ANSI/IEEE C37.90-2005, and ANSI/IEEE C37.90.1-2012 standards, with contact ratings of 30 A at 600 V continuous, and interrupt ratings up to 6 A at 600 VAC and 1 A at 250 VDC. The push-to-trip mechanism allows manual tripping without panel access, and the relay supports electric reset capability.
Industrial Relays Lock Out Relay w/ Illumination, Trip Coil Voltage 120VAC or 125VDC; 2 LEDs @ 48/125VDC; 4 Decks
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 78PB04D |
| Product Name | Industrial Relays |
| Approvals | RoHS |