ElectroSwitch Electronic Products Toggle Switches 7205D

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 451-1169-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
451-1169-ND
Toggle Switches 451-1169-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7205D
Toggle Switches 7205D
Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP SPST ON-NONE-OFF, Solder Lug, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP SPST ON-NONE-OFF, Solder Lug, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Buy Now Datasheet
Toggle Switch, Spst, 20A, 125V; Switch Operation Electroswitch - 48T7010 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spst, 20A, 125V; Switch Operation Electroswitch
48T7010
Toggle Switch, Spst, 20A, 125V; Switch Operation Electroswitch 48T7010
TOGGLE SWITCH, SPST, 20A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, SPST, 20A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 7205D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7205D
Switches - Toggle Switches 7205D
SWITCH TOGGLE SPST 20A 125V

SWITCH TOGGLE SPST 20A 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 451-1169-ND 7205D 48T7010 7205D
Product Name Toggle Switches Toggle Switches Toggle Switch, Spst, 20A, 125V; Switch Operation Electroswitch Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fully Illuminated Toggle - B12JJPF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
30 mm Toggle Switch 800T PB - 800T-T4T8JJGG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers