Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 20A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 20A 125V
Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP SPDT ON-NONE-ON, .250" QC, Slow Make/Slow Break Butt Contacts, UL & CSA Certified
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 451-1172-ND | 48T7003 | 7201C | 7201C |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 20A, 125V; Switch Operation Electroswitch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |