Digitran Division 67-VLP® Series Rotary Switch 672-456

Description
All military spec materials, RoHS compliant, MIL-DTL-3786 (M option)
Datasheet
Description
All military spec materials, RoHS compliant, MIL-DTL-3786 (M option)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
67-VLP® Series Rotary Switch - 672-456 - Digitran Division
Rancho Cucamonga, CA, USA
67-VLP® Series Rotary Switch
672-456
67-VLP® Series Rotary Switch 672-456
All military spec materials, RoHS compliant, MIL-DTL-3786 (M option)

All military spec materials, RoHS compliant, MIL-DTL-3786 (M option)

Supplier's Site Datasheet

Technical Specifications

  Digitran Division
Product Category Rotary Switches
Product Number 672-456
Product Name 67-VLP® Series Rotary Switch
Construction Multideck
Actuator Type Bare Shaft
Current Rating 3.0 amps
AC Voltage Rating 28 volts
DC Voltage Rating 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

12A 194L Load Switch - 194L-E12-1782 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTC521 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details