ElectroSwitch Corp. Rotary Switches 65201A

Description
Rotary Switches ROTARY KEY SWITCH 2 POSITION
Description
Rotary Switches ROTARY KEY SWITCH 2 POSITION

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
65201A
Rotary Switches 65201A
Rotary Switches ROTARY KEY SWITCH 2 POSITION

Rotary Switches ROTARY KEY SWITCH 2 POSITION

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 65201A
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 1758668 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details