Special dial characters, op dial stops, op lighting, economical switch
| Digitran Division | |
|---|---|
| Product Category | Pushwheel Switches |
| Product Number | 45*M-NS |
| Product Name | Series 45000 Slimswitch® |
| Operator Style | Thumbwheel |
| Circuit Code | Octal (optional feature); Binary Coded Decimal (BCD) (optional feature) |
| Size | Standard (General Purpose) |
| Dimensions | 1.45"x 0.315"x 1.29 |
| Terminal Type | Straight PC Pins; With Diode Provisions |