ElectroSwitch Corp. Switch, Rotary, 10A, 600V; No. Of Switch Positions Electroswitch 31302A-S

Description
SWITCH, ROTARY, 10A, 600V; No. of Switch Positions:8 Position; No. of Poles:-; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:Series 31 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 10A, 600V; No. of Switch Positions:8 Position; No. of Poles:-; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:Series 31 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 10A, 600V; No. Of Switch Positions Electroswitch - 53M2574 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 10A, 600V; No. Of Switch Positions Electroswitch
53M2574
Switch, Rotary, 10A, 600V; No. Of Switch Positions Electroswitch 53M2574
SWITCH, ROTARY, 10A, 600V; No. of Switch Positions:8 Position; No. of Poles:-; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:Series 31 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 10A, 600V; No. of Switch Positions:8 Position; No. of Poles:-; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:Series 31 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 53M2574
Product Name Switch, Rotary, 10A, 600V; No. Of Switch Positions Electroswitch
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Trapped Key Interlock - 440T-MRKSE10IE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Specs
Actuator Type Keylock
View Details
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details