ElectroSwitch Corp. Rotary Switches 31204A

Description
Rotary Switches 04 31 10A 125 VAC 5 A 250 VAC
Description
Rotary Switches 04 31 10A 125 VAC 5 A 250 VAC

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
31204A
Rotary Switches 31204A
Rotary Switches 04 31 10A 125 VAC 5 A 250 VAC

Rotary Switches 04 31 10A 125 VAC 5 A 250 VAC

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 31204A
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 1881152 - RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details