ElectroSwitch Corp. Switch, Rotary, 1 Pole, 24 Position, 20Ma, 600Vac; No. Of Switch Positions Electroswitch 102903MF

Description
SWITCH, ROTARY, 1 POLE, 24 POSITION, 20mA, 600VAC; No. of Switch Positions:24 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:20A; Contact Voltage AC Max:600V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 1 POLE, 24 POSITION, 20mA, 600VAC; No. of Switch Positions:24 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:20A; Contact Voltage AC Max:600V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 1 Pole, 24 Position, 20Ma, 600Vac; No. Of Switch Positions Electroswitch - 84H1257 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1 Pole, 24 Position, 20Ma, 600Vac; No. Of Switch Positions Electroswitch
84H1257
Switch, Rotary, 1 Pole, 24 Position, 20Ma, 600Vac; No. Of Switch Positions Electroswitch 84H1257
SWITCH, ROTARY, 1 POLE, 24 POSITION, 20mA, 600VAC; No. of Switch Positions:24 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:20A; Contact Voltage AC Max:600V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1 POLE, 24 POSITION, 20mA, 600VAC; No. of Switch Positions:24 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:20A; Contact Voltage AC Max:600V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 84H1257
Product Name Switch, Rotary, 1 Pole, 24 Position, 20Ma, 600Vac; No. Of Switch Positions Electroswitch
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 2242291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details