ElectroSwitch Corp. Rotary Switches 101402A

Description
Rotary Switches 20A 600VAC 4CIRC 2P OVAL HNDL
Description
Rotary Switches 20A 600VAC 4CIRC 2P OVAL HNDL

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
101402A
Rotary Switches 101402A
Rotary Switches 20A 600VAC 4CIRC 2P OVAL HNDL

Rotary Switches 20A 600VAC 4CIRC 2P OVAL HNDL

Buy Now
Rotary Switch - 51917047 - Radwell International
Willingboro, NJ, United States
Rotary Switch
51917047
Rotary Switch 51917047
ROTARY SWITCH, 20 AMP, 600 VAC, 4 CIRC, 2 POLE, OVAL, HNDL. FREE 2 YEAR RADWELL WARRANTY

ROTARY SWITCH, 20 AMP, 600 VAC, 4 CIRC, 2 POLE, OVAL, HNDL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rotary Switch -  - Radwell International
Willingboro, NJ, United States
Rotary Switch
Rotary Switch
ELECTROSWITCH Pilot Devices 101402A

ELECTROSWITCH Pilot Devices 101402A

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Radwell International
Product Category Rotary Switches Rotary Switches
Product Number 101402A 51917047
Product Name Rotary Switches Rotary Switch
Unlock Full Specs
to access all available technical data

Similar Products

R program - RWSE - Step switch - RWSE - Step switch - RWSE3K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
Operating Temperature 32 to 176 F (0 to 80 C)
View Details
22mm Key Selector Switch Operators - 2AK2-10 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Rotary Switches - 2242253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
View Details
Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details