ElectroSwitch Electronic Products Cable Assy, Bnc Jack-Mcx R/a Plug, 3.3Ft; Connector To Connector Elesta 095-850-303M100

Description
CABLE ASSY, BNC JACK-MCX R/A PLUG, 3.3FT; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:
Datasheet
Description
CABLE ASSY, BNC JACK-MCX R/A PLUG, 3.3FT; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Bnc Jack-Mcx R/a Plug, 3.3Ft; Connector To Connector Elesta - 59AK7797 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Jack-Mcx R/a Plug, 3.3Ft; Connector To Connector Elesta
59AK7797
Cable Assy, Bnc Jack-Mcx R/a Plug, 3.3Ft; Connector To Connector Elesta 59AK7797
CABLE ASSY, BNC JACK-MCX R/A PLUG, 3.3FT; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:

CABLE ASSY, BNC JACK-MCX R/A PLUG, 3.3FT; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK7797
Product Name Cable Assy, Bnc Jack-Mcx R/a Plug, 3.3Ft; Connector To Connector Elesta
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/411-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers