Electronic Hardware Corporation Pointer Knob, 0.25In; Shaft Type Ehc (Electronic Hardware) TS3770-04GA2

Description
POINTER KNOB, 0.25IN; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
POINTER KNOB, 0.25IN; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer Knob, 0.25In; Shaft Type Ehc (Electronic Hardware) - 39M3658 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Knob, 0.25In; Shaft Type Ehc (Electronic Hardware)
39M3658
Pointer Knob, 0.25In; Shaft Type Ehc (Electronic Hardware) 39M3658
POINTER KNOB, 0.25IN; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Gray RoHS Compliant: Yes

POINTER KNOB, 0.25IN; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 39M3658
Product Name Pointer Knob, 0.25In; Shaft Type Ehc (Electronic Hardware)
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Red Acetal, 5/16 Rosette Knobs For Thumb Screw - A 9M41-R8398908 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Rosette Knob
Material Description Red Acetal
Screw Thread Specifications 5/16
View Details
Switch Knobs - 7-1437621-6 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.9409 inches (23.9 mm)
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Aluminum Palm Grips - 40341 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details