POINTER KNOB, 0.25IN; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 39M3657 |
| Product Name | Pointer Knob, 0.25In; Shaft Type Ehc (Electronic Hardware) |
| Material Description | Plastic |