Electronic Hardware Corporation Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware) TS3750-02GA2

Description
POINTER KNOB, 0.125IN; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
POINTER KNOB, 0.125IN; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware) - 39M3652 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware)
39M3652
Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware) 39M3652
POINTER KNOB, 0.125IN; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Gray RoHS Compliant: Yes

POINTER KNOB, 0.125IN; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:15.75mm; Product Range:-; Body Material:Plastic; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Knob, transilluminated, .125D flatted shaft , gray with line - 70206884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob, transilluminated, .125D flatted shaft , gray with line
70206884
Knob, transilluminated, .125D flatted shaft , gray with line 70206884
Electronic Hardware Corporation Transilluminated Knobs.

Electronic Hardware Corporation Transilluminated Knobs.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 39M3652 70206884
Product Name Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware) Knob, transilluminated, .125D flatted shaft , gray with line
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hand Knobs - 21116 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Clamping Knobs - 1443643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Diameter / Width 0.9843 inches (25 mm)
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Yellow Acetal, 5/16 Rosette Knobs For Thumb Screw - A 9M41-Y8398908 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Rosette Knob
Material Description Yellow Acetal
Screw Thread Specifications 5/16
View Details