Electronic Hardware Corporation Shaft Lock; Colour Ehc (Electronic Hardware) SL110B

Description
SHAFT LOCK; Colour:Black; Accessory Type:Shaft Lock; For Use With:0.25" Knob; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHAFT LOCK; Colour:Black; Accessory Type:Shaft Lock; For Use With:0.25" Knob; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Lock; Colour Ehc (Electronic Hardware) - 26F938 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Lock; Colour Ehc (Electronic Hardware)
26F938
Shaft Lock; Colour Ehc (Electronic Hardware) 26F938
SHAFT LOCK; Colour:Black; Accessory Type:Shaft Lock; For Use With:0.25" Knob; Product Range:- RoHS Compliant: Yes

SHAFT LOCK; Colour:Black; Accessory Type:Shaft Lock; For Use With:0.25" Knob; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 26F938
Product Name Shaft Lock; Colour Ehc (Electronic Hardware)
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 1461794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Black
Features Key Lock
Material Description Die Cast Zinc Alloy Over Moulded with Polyamide
View Details
Round Brass Instrumentation Handle - 9102 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Plastic Cam Levers External Thread - 40235 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Balanced Handle - BA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Plastic
Material Description Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
Diameter 0.3150 to 0.4724 inches (8 to 12 mm)
View Details