ROUND KNURLED KNOB W/ LINE IND, 0.125IN; Shaft Type:D Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Body Material:Plastic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 39M3648 |
| Product Name | Round Knurled Knob W/ Line Ind, 0.125In; Shaft Type Ehc (Electronic Hardware) |
| Material Description | Plastic |