Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Ill
Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in stock are shipped within 24 hours. EHC is one of the premier knob manufacturers in the world.
As an ISO 9001:2008 certified supplier, we provide services such as Engineering, Prototyping, Manufacturing, Procurement and Kitting to our valued customers.
ROUND KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Skirted with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Colour:Natural RoHS Compliant: Yes
Knob, round w/indicator line, machined aluminum, SH: .25, .50 dia, .622 ht
| Electronic Hardware Corporation | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | PVL-12A-2 | 88H1834 | 70206956 |
| Product Name | FPD Series - Machined Aluminum Knob | Round Knob With Line Indicator, 6.35Mm; Shaft Type Ehc (Electronic Hardware) | Knob, round w/indicator line, machined aluminum, SH: .25, .50 dia, .622 ht |
| Knob Type | Instrument / Control Knob; Spinner | Round | |
| Colors / Finishes Available | Clear Finish | ||
| Features | Indicator / Pointer | ||
| Diameter / Width | 0.5000 inches (12.7 mm) | 0.5000 inches (12.7 mm) |