Electronic Hardware Corporation Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware) PR2460-02GA2

Description
POINTER KNOB, 0.125IN; Shaft Type:D Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:22.352mm; Product Range:-; Body Material:Plastic; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
POINTER KNOB, 0.125IN; Shaft Type:D Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:22.352mm; Product Range:-; Body Material:Plastic; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware) - 39M3644 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware)
39M3644
Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware) 39M3644
POINTER KNOB, 0.125IN; Shaft Type:D Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:22.352mm; Product Range:-; Body Material:Plastic; Colour:Gray RoHS Compliant: Yes

POINTER KNOB, 0.125IN; Shaft Type:D Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:22.352mm; Product Range:-; Body Material:Plastic; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 39M3644
Product Name Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware)
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
5/16-18 Red Acetal Tee Knob & Cap Screw Ass'y, 1-1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 5/16-18
View Details
Clamping Knobs - 1883463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Two Part Mouldings Inner Moulding Polypropylene Over Moulded with ’Soft Touch’ Thermoplastic Elastomer
View Details