Electronic Hardware Corporation Knob, transilluminated, .125D flatted shaft , black with line PR2460-02BA1

Description
Electronic Hardware Corporation Transilluminated Knobs.
Datasheet
Description
Electronic Hardware Corporation Transilluminated Knobs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, transilluminated, .125D flatted shaft , black with line - 70206878 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob, transilluminated, .125D flatted shaft , black with line
70206878
Knob, transilluminated, .125D flatted shaft , black with line 70206878
Electronic Hardware Corporation Transilluminated Knobs.

Electronic Hardware Corporation Transilluminated Knobs.

Supplier's Site
Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware) - 39M3643 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware)
39M3643
Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware) 39M3643
POINTER KNOB, 0.125IN; Shaft Type:D Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:22.352mm; Product Range:-; Body Material:Plastic; Colour:Black RoHS Compliant: Yes

POINTER KNOB, 0.125IN; Shaft Type:D Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:22.352mm; Product Range:-; Body Material:Plastic; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 70206878 39M3643
Product Name Knob, transilluminated, .125D flatted shaft , black with line Pointer Knob, 0.125In; Shaft Type Ehc (Electronic Hardware)
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data