Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Ill
Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in stock are shipped within 24 hours. EHC is one of the premier knob manufacturers in the world.
As an ISO 9001:2008 certified supplier, we provide services such as Engineering, Prototyping, Manufacturing, Procurement and Kitting to our valued customers.
ROUND KNURLED KNOB WITH LINE IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19.05mm; Product Range:-; Colour:Natural RoHS Compliant: Yes
Knob, Round with Line, Machined Aluminum, Clear, .75 Inches Diameter
| Electronic Hardware Corporation | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | PB-19A-2 | 88H1816 | 70206900 |
| Product Name | FPD Series - Machined Aluminum Knob | Round Knurled Knob With Line Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) | Knob, Round with Line, Machined Aluminum, Clear, .75 Inches Diameter |
| Knob Type | Instrument / Control Knob; Spinner | Round | |
| Colors / Finishes Available | Clear Finish | ||
| Features | Indicator / Pointer | ||
| Diameter / Width | 0.7500 inches (19.05 mm) | 0.7500 inches (19.05 mm) |