Electronic Hardware Corporation Round Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware) MS91528-ON1B

Description
ROUND KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:12.7mm; Product Range:-; Body Material:Plastic; Shaft Size:1/8 (3.18) in. (mm) RoHS Compliant: Yes
Datasheet
Description
ROUND KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:12.7mm; Product Range:-; Body Material:Plastic; Shaft Size:1/8 (3.18) in. (mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware) - 98B9785 - Newark, An Avnet Company
Chicago, IL, United States
Round Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware)
98B9785
Round Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware) 98B9785
ROUND KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:12.7mm; Product Range:-; Body Material:Plastic; Shaft Size:1/8 (3.18) in. (mm) RoHS Compliant: Yes

ROUND KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:12.7mm; Product Range:-; Body Material:Plastic; Shaft Size:1/8 (3.18) in. (mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 98B9785
Product Name Round Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware)
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Soft Touch Tapered Knobs - 32174 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description Soft Touch Plastic
View Details
Clamping Knobs - 2845519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Colors / Finishes Available Grey
Material Description Acetal Thermoplastic
View Details
ALUMINUM KNOB - A-864 - A-864 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
5/16-18 Black Acetal Tee Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 5/16-18
View Details