Electronic Hardware Corporation Knob, Round, 1.75 , Black; Shaft Type Ehc (Electronic Hardware) MS91528-4C2B

Description
KNOB, ROUND, 1.75 ", BLACK; Shaft Type:Round Shaft; Shaft Diameter:0.25"; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:1.75"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
KNOB, ROUND, 1.75 ", BLACK; Shaft Type:Round Shaft; Shaft Diameter:0.25"; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:1.75"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Round, 1.75 , Black; Shaft Type Ehc (Electronic Hardware) - 26H2462 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Round, 1.75 , Black; Shaft Type Ehc (Electronic Hardware)
26H2462
Knob, Round, 1.75 , Black; Shaft Type Ehc (Electronic Hardware) 26H2462
KNOB, ROUND, 1.75 ", BLACK; Shaft Type:Round Shaft; Shaft Diameter:0.25"; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:1.75"; Product Range:- RoHS Compliant: Yes

KNOB, ROUND, 1.75 ", BLACK; Shaft Type:Round Shaft; Shaft Diameter:0.25"; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:1.75"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 26H2462
Product Name Knob, Round, 1.75 , Black; Shaft Type Ehc (Electronic Hardware)
Material Description Plastic
Unlock Full Specs
to access all available technical data