KNOB, 31.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer; Knob Diameter:31.75mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 23H0576 |
| Product Name | Knob, 31.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Material Description | Plastic |